Kyocera Corporation Tantalum Capacitors TAJA105K020TNJ

Description
1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 9Ohm @ 100kHz
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 9Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-13120-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-13120-1-ND
Tantalum Capacitors 478-13120-1-ND
1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 9Ohm @ 100kHz

1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 9Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-13120-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-13120-2-ND
Tantalum Capacitors 478-13120-2-ND
1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 9Ohm @ 100kHz

1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 9Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-13120-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-13120-6-ND
Tantalum Capacitors 478-13120-6-ND
1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 9Ohm @ 100kHz

1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 9Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TAJA105K020TNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJA105K020TNJ
Tantalum Capacitors TAJA105K020TNJ
CAP TANT 1UF 10% 20V 1206

CAP TANT 1UF 10% 20V 1206

Supplier's Site Datasheet
Tantalum Chips Rohs Compliant Kyocera Avx - 43X8395 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips Rohs Compliant Kyocera Avx
43X8395
Tantalum Chips Rohs Compliant Kyocera Avx 43X8395
TANTALUM CHIPS ROHS COMPLIANT: YES

TANTALUM CHIPS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-13120-1-ND 478-13120-6-ND TAJA105K020TNJ 43X8395
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Chips Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100151FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C184U010BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details