Kyocera Corporation Tantalum Capacitors TAJA105K020K

Description
1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 9Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 9Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJA105K020K-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJA105K020K-ND
Tantalum Capacitors TAJA105K020K-ND
1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 9Ohm

1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 9Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJA105K020K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJA105K020K
Capacitors - Tantalum Capacitors TAJA105K020K
CAP TANT 1UF 10% 20V 1206

CAP TANT 1UF 10% 20V 1206

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number TAJA105K020K-ND TAJA105K020K
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Ceramic Capacitors - 0603J0100181JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details