1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 11Ohm
1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 11Ohm
1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 11Ohm
CAP TANT 1UF 10% 16V 1206
TANTALUM CAPACITOR, 1UF, 16V, 1206 10%, FULL REEL; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:11ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:83mA RoHS Compliant: Yes
TANTALUM CAPACITOR, 1UF, 16V, 1206 10%; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:11ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:83mA RoHS Compliant: Yes
CAP TANT 1UF 10% 16V 1206
| DigiKey | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-7525-1-ND | 478-7525-6-ND | TAJA105K016SNJ | 30H0199 | TAJA105K016SNJ |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 1Uf, 16V, 1206 10%, Full Reel; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |