Kyocera Corporation Tantalum Capacitors TAJA105J016RNJ

Description
1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric)
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJA105J016RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJA105J016RNJ-ND
Tantalum Capacitors TAJA105J016RNJ-ND
1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric)

1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric)

Buy Now Datasheet
Tantalum Chips / T&r Rohs Compliant Kyocera Avx - 76T3919 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips / T&r Rohs Compliant Kyocera Avx
76T3919
Tantalum Chips / T&r Rohs Compliant Kyocera Avx 76T3919
TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum Capacitors - TAJA105J016RNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJA105J016RNJ
Capacitors - Tantalum Capacitors TAJA105J016RNJ
CAP TANT 1UF 5% 16V 1206

CAP TANT 1UF 5% 16V 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TAJA105J016RNJ-ND 76T3919 TAJA105J016RNJ
Product Name Tantalum Capacitors Tantalum Chips / T&r Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C384U020DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details