AVX Corporation Tantalum Capacitors TAJA104M050RNJ

Description
0.1µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 22Ohm @ 100kHz
Request a Quote Datasheet
Description
0.1µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 22Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJA104M050RNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJA104M050RNJTR-ND
Tantalum Capacitors 478-TAJA104M050RNJTR-ND
0.1µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 22Ohm @ 100kHz

0.1µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 22Ohm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 0.1uF 50V 22 Ohm Capacitor
59-TAJA104M050RNJ
SMD 0.1uF 50V 22 Ohm Capacitor 59-TAJA104M050RNJ
Cap Tant Solid 0.1uF 50V A CASE 20%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 22 Ohm 125°C T/R Product overview: TAJA104M050RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 50V, 22 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 50V, 22 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA104M050RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 0.1uF 50V A CASE 20%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 22 Ohm 125°C T/R Product overview: TAJA104M050RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 50V, 22 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 50V, 22 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA104M050RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitor, 0.1Uf, 50V, 1206 20%; Capacitance Kyocera Avx - 73R8181 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.1Uf, 50V, 1206 20%; Capacitance Kyocera Avx
73R8181
Tantalum Capacitor, 0.1Uf, 50V, 1206 20%; Capacitance Kyocera Avx 73R8181
TANTALUM CAPACITOR, 0.1UF, 50V, 1206 20%; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:22ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:58mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 0.1UF, 50V, 1206 20%; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:22ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:58mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 0.1Uf, 50V, 1206 20%, Full Reel; Capacitance Kyocera Avx - 54J2893 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.1Uf, 50V, 1206 20%, Full Reel; Capacitance Kyocera Avx
54J2893
Tantalum Capacitor, 0.1Uf, 50V, 1206 20%, Full Reel; Capacitance Kyocera Avx 54J2893
TANTALUM CAPACITOR, 0.1UF, 50V, 1206 20%, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:22ohm; Manufacturer Size Code:A; Failure Rate:-; Case Size:1206 RoHS Compliant: Yes

TANTALUM CAPACITOR, 0.1UF, 50V, 1206 20%, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:22ohm; Manufacturer Size Code:A; Failure Rate:-; Case Size:1206 RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAJA104M050RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJA104M050RNJ
Capacitors - Tantalum Capacitors TAJA104M050RNJ
CAP TANT 0.1UF 20% 50V 1206

CAP TANT 0.1UF 20% 50V 1206

Supplier's Site
Tantalum Capacitors - TAJA104M050RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJA104M050RNJ
Tantalum Capacitors TAJA104M050RNJ
CAP TANT 0.1UF 20% 50V 1206

CAP TANT 0.1UF 20% 50V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJA104M050RNJTR-ND 59-TAJA104M050RNJ 73R8181 TAJA104M050RNJ TAJA104M050RNJ
Product Name Tantalum Capacitors SMD 0.1uF 50V 22 Ohm Capacitor Tantalum Capacitor, 0.1Uf, 50V, 1206 20%; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701100 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101462T075EA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers