KYOCERA AVX Components Corporation Tantalum Capacitors TAJA104M035SNJ

Description
0.1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 24Ohm @ 100kHz
Request a Quote Datasheet
Description
0.1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 24Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJA104M035SNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJA104M035SNJTR-ND
Tantalum Capacitors 478-TAJA104M035SNJTR-ND
0.1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 24Ohm @ 100kHz

0.1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 24Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TAJA104M035SNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJA104M035SNJ
Tantalum Capacitors TAJA104M035SNJ
CAP TANT 0.1UF 20% 35V 1206

CAP TANT 0.1UF 20% 35V 1206

Supplier's Site Datasheet
Tantalum Chips Rohs Compliant Kyocera Avx - 75Y7268 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips Rohs Compliant Kyocera Avx
75Y7268
Tantalum Chips Rohs Compliant Kyocera Avx 75Y7268
TANTALUM CHIPS ROHS COMPLIANT: YES

TANTALUM CHIPS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-TAJA104M035SNJTR-ND TAJA104M035SNJ 75Y7268
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Chips Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminum Electrolytic - 334SML050MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1763-1192-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details