AVX Corporation Tantalum Capacitors TAJA104K050RNJ

Description
0.1µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 22Ohm
Request a Quote Datasheet
Description
0.1µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 22Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-1648-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1648-6-ND
Tantalum Capacitors 478-1648-6-ND
0.1µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 22Ohm

0.1µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 22Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-1648-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1648-1-ND
Tantalum Capacitors 478-1648-1-ND
0.1µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 22Ohm

0.1µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 22Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-1648-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1648-2-ND
Tantalum Capacitors 478-1648-2-ND
0.1µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 22Ohm

0.1µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 22Ohm

Buy Now Datasheet
Tantalum Capacitors - 1360119 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1360119
Tantalum Capacitors 1360119
SMD Chip Tantalum 1206 0.1uF 50V 10%

SMD Chip Tantalum 1206 0.1uF 50V 10%

Supplier's Site
Tantalum Capacitors - 1354000 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1354000
Tantalum Capacitors 1354000
SMD Chip Tantalum 1206 0.1uF 50V 10%

SMD Chip Tantalum 1206 0.1uF 50V 10%

Supplier's Site
Singapore, Singapore
SMD 0.1uF 50V 22 Ohm Capacitor
59-TAJA104K050RNJ
SMD 0.1uF 50V 22 Ohm Capacitor 59-TAJA104K050RNJ
Cap Tant Solid 0.1uF 50V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 22 Ohm 125°C T/R Product overview: TAJA104K050RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 50V, 22 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 50V, 22 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA104K050RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 0.1uF 50V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 22 Ohm 125°C T/R Product overview: TAJA104K050RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 50V, 22 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 50V, 22 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA104K050RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAJA104K050RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJA104K050RNJ
Tantalum Capacitors TAJA104K050RNJ
CAP TANT 0.1UF 10% 50V 1206

CAP TANT 0.1UF 10% 50V 1206

Supplier's Site Datasheet
Tantalum Capacitor, 0.1Uf, 50V, 22 Ohm, 0.1, 1206; Capacitance Kyocera Avx - 60R5816 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.1Uf, 50V, 22 Ohm, 0.1, 1206; Capacitance Kyocera Avx
60R5816
Tantalum Capacitor, 0.1Uf, 50V, 22 Ohm, 0.1, 1206; Capacitance Kyocera Avx 60R5816
TANTALUM CAPACITOR, 0.1UF, 50V, 22 OHM, 0.1, 1206; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:22ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:58mARoHS Compliant: Yes

TANTALUM CAPACITOR, 0.1UF, 50V, 22 OHM, 0.1, 1206; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:22ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:58mARoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 0.1Uf, 50V, 22 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx - 54J2887 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.1Uf, 50V, 22 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx
54J2887
Tantalum Capacitor, 0.1Uf, 50V, 22 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx 54J2887
TANTALUM CAPACITOR, 0.1UF, 50V, 22 OHM, 0.1, 1206, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Tantalum Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; ESR:22ohm; Series Name:TAJ RoHS Compliant: Yes

TANTALUM CAPACITOR, 0.1UF, 50V, 22 OHM, 0.1, 1206, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Tantalum Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; ESR:22ohm; Series Name:TAJ RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Taj Series, 0.1 F, 10%, 50 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx - 59M2364 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 0.1 F, 10%, 50 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx
59M2364
Surface Mount Tantalum Capacitor, Taj Series, 0.1 F, 10%, 50 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx 59M2364
Surface Mount Tantalum Capacitor, TAJ Series, 0.1 F, 10%, 50 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 0.1 F, 10%, 50 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Μf, 50V, 10%, 1206, Reel; Capacitance Kyocera Avx - 94W9609 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 50V, 10%, 1206, Reel; Capacitance Kyocera Avx
94W9609
Cap, 0.1Μf, 50V, 10%, 1206, Reel; Capacitance Kyocera Avx 94W9609
CAP, 0.1µF, 50V, 10%, 1206, REEL; Capacitance:0.1µF; Voltage Rating:50V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 0.1µF, 50V, 10%, 1206, REEL; Capacitance:0.1µF; Voltage Rating:50V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJA104K050RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJA104K050RNJ
Capacitors - Tantalum Capacitors TAJA104K050RNJ
CAP TANT 0.1UF 10% 50V 1206

CAP TANT 0.1UF 10% 50V 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1648-6-ND 478-1648-1-ND 1360119 59-TAJA104K050RNJ TAJA104K050RNJ 60R5816 54J2887 59M2364 94W9609 TAJA104K050RNJ
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors SMD 0.1uF 50V 22 Ohm Capacitor Tantalum Capacitors Tantalum Capacitor, 0.1Uf, 50V, 22 Ohm, 0.1, 1206; Capacitance Kyocera Avx Tantalum Capacitor, 0.1Uf, 50V, 22 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Taj Series, 0.1 F, 10%, 50 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx Cap, 0.1Μf, 50V, 10%, 1206, Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum; Electrolytic Tantalum
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 335SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details