Manufacturer: AVX Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1211127-TAJ227M010RN
Voltage Rating: 10 V
Capacitance: 220 µF
Tolerance: 20 %
ESR (Equivalent Series Resistance): 500 mΩ
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 2917
Voltage Rating (DC): 10 V
REACH SVHC: No SVHC
Max Operating Temperature: 125 °C
Case Code (Metric): 7343
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1211127-TAJ227M010RNJ |
| Product Name | Custom Parts - Custom Parts (S - T) - TAJ227M010RNJ |