Kyocera Corporation Tantalum Capacitors TACV106K010RTA

Description
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TACV106K010RTA-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TACV106K010RTA-ND
Tantalum Capacitors TACV106K010RTA-ND
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2Ohm

10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2Ohm

Buy Now Datasheet
Tant Special Smp / T&r Rohs Compliant Kyocera Avx - 21T7657 - Newark, An Avnet Company
Chicago, IL, United States
Tant Special Smp / T&r Rohs Compliant Kyocera Avx
21T7657
Tant Special Smp / T&r Rohs Compliant Kyocera Avx 21T7657
TANT SPECIAL - SMP / T&R ROHS COMPLIANT: YES

TANT SPECIAL - SMP / T&R ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - TACV106K010RTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACV106K010RTA
Tantalum Capacitors TACV106K010RTA
CAP TANT 10UF 10% 10V 1206

CAP TANT 10UF 10% 10V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TACV106K010RTA-ND 21T7657 TACV106K010RTA
Product Name Tantalum Capacitors Tant Special Smp / T&r Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C284U020DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details