Kyocera Corporation Tantalum Capacitors TACU105M016XTA

Description
1µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 5Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-3265-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3265-1-ND
Tantalum Capacitors 478-3265-1-ND
1µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 5Ohm

1µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3265-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3265-2-ND
Tantalum Capacitors 478-3265-2-ND
1µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 5Ohm

1µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 5Ohm

Buy Now Datasheet
Tantalum Capacitors - TACU105M016XTA - 898996-TACU105M016XTA - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TACU105M016XTA
898996-TACU105M016XTA
Tantalum Capacitors - TACU105M016XTA 898996-TACU105M016XTA
Manufacturer: AVX Corporation Win Source Part Number: 898996-TACU105M016XT A Series: TACmicrochip®, TAC Operating Temperature Range: -55°C ~ 125°C Features: 1 µF Molded Tantalum Capacitors 16 V 0805 (2012 Metric) 5Ohm Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-3265-1, 478-3265-2, 478-3265-6INACTIVE, 478-3265-6, 478-3265-6-ND

Manufacturer: AVX Corporation
Win Source Part Number: 898996-TACU105M016XTA
Series: TACmicrochip®, TAC
Operating Temperature Range: -55°C ~ 125°C
Features: 1 µF Molded Tantalum Capacitors 16 V 0805 (2012 Metric) 5Ohm
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-3265-1, 478-3265-2, 478-3265-6INACTIVE, 478-3265-6, 478-3265-6-ND

Buy Now Datasheet
Singapore, Singapore
SMD 1uF 16V 5 Ohm Capacitor
59-TACU105M016XTA
SMD 1uF 16V 5 Ohm Capacitor 59-TACU105M016XTA
Cap Tant Solid 1uF 16V U CASE 20% (2 X 1.35 X 0.6mm) Pad SMD 2012-06 5 Ohm 125°C Medical T/R Product overview: TACU105M016XTA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 16V, 5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 16V, 5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TACU105M016XTA can be used for catalog matching and distributor lookup.

Cap Tant Solid 1uF 16V U CASE 20% (2 X 1.35 X 0.6mm) Pad SMD 2012-06 5 Ohm 125°C Medical T/R Product overview: TACU105M016XTA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 16V, 5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 16V, 5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TACU105M016XTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TACU105M016XTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TACU105M016XTA
Capacitors - Tantalum Capacitors TACU105M016XTA
CAP TANT 1UF 20% 16V 0805

CAP TANT 1UF 20% 16V 0805

Supplier's Site
Tantalum Capacitors - TACU105M016XTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACU105M016XTA
Tantalum Capacitors TACU105M016XTA
CAP TANT 1UF 20% 16V 0805

CAP TANT 1UF 20% 16V 0805

Supplier's Site Datasheet
Capacitor, Tantalum, 1Uf, 16V, 0805; Capacitance Kyocera Avx - 96Y7942 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 1Uf, 16V, 0805; Capacitance Kyocera Avx
96Y7942
Capacitor, Tantalum, 1Uf, 16V, 0805; Capacitance Kyocera Avx 96Y7942
CAPACITOR, TANTALUM, 1UF, 16V, 0805; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:5ohm; Manufacturer Size Code:U; Failure Rate:-; Ripple Current:84mA; Qualification:-RoHS Compliant: Yes

CAPACITOR, TANTALUM, 1UF, 16V, 0805; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:5ohm; Manufacturer Size Code:U; Failure Rate:-; Ripple Current:84mA; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3265-1-ND 898996-TACU105M016XTA 59-TACU105M016XTA TACU105M016XTA TACU105M016XTA 96Y7942
Product Name Tantalum Capacitors Tantalum Capacitors - TACU105M016XTA SMD 1uF 16V 5 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor, Tantalum, 1Uf, 16V, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X472J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 157SVH035MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers