Kyocera Corporation Tantalum Capacitors TACT686M006RTA

Description
68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 1Ohm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TACT686M006RTA-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TACT686M006RTA-ND
Tantalum Capacitors TACT686M006RTA-ND
68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 1Ohm

68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 1Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TACT686M006RTA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TACT686M006RTA
Capacitors - Tantalum Capacitors TACT686M006RTA
CAP TANT 68UF 20% 6.3V 1411

CAP TANT 68UF 20% 6.3V 1411

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number TACT686M006RTA-ND TACT686M006RTA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer - 157XMPL6R3MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-1247-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details