Kyocera Corporation Tantalum Capacitors TACT227M003XTA

Description
220µF Molded Tantalum Capacitors 3V 1411 (3528 Metric), 1210 1Ohm
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 3V 1411 (3528 Metric), 1210 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-3257-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3257-2-ND
Tantalum Capacitors 478-3257-2-ND
220µF Molded Tantalum Capacitors 3V 1411 (3528 Metric), 1210 1Ohm

220µF Molded Tantalum Capacitors 3V 1411 (3528 Metric), 1210 1Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TACT227M003XTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TACT227M003XTA
Capacitors - Tantalum Capacitors TACT227M003XTA
CAP TANT 220UF 20% 3V 1411

CAP TANT 220UF 20% 3V 1411

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 478-3257-2-ND TACT227M003XTA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 101C133U020AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details