Kyocera Corporation Tantalum Capacitors TACR686M003X

Description
68µF Molded Tantalum Capacitors 3V 0805 (2012 Metric) 5Ohm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 3V 0805 (2012 Metric) 5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TACR686M003X-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TACR686M003X-ND
Tantalum Capacitors TACR686M003X-ND
68µF Molded Tantalum Capacitors 3V 0805 (2012 Metric) 5Ohm

68µF Molded Tantalum Capacitors 3V 0805 (2012 Metric) 5Ohm

Buy Now Datasheet
Tantalum Special Smp Rohs Compliant Kyocera Avx - 54J2872 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Special Smp Rohs Compliant Kyocera Avx
54J2872
Tantalum Special Smp Rohs Compliant Kyocera Avx 54J2872
TANTALUM SPECIAL - SMP ROHS COMPLIANT: YES

TANTALUM SPECIAL - SMP ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum Capacitors - TACR686M003X - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TACR686M003X
Capacitors - Tantalum Capacitors TACR686M003X
CAP TANT 68UF 20% 3V 0805

CAP TANT 68UF 20% 3V 0805

Supplier's Site
Tantalum Capacitors - TACR686M003X - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACR686M003X
Tantalum Capacitors TACR686M003X
CAP TANT 68UF 20% 3V 0805

CAP TANT 68UF 20% 3V 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TACR686M003X-ND 54J2872 TACR686M003X TACR686M003X
Product Name Tantalum Capacitors Tantalum Special Smp Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1701215 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C303U030AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details