Kyocera Corporation Tantalum Capacitors TACR686M003R

Description
68µF Molded Tantalum Capacitors 3V 0805 (2012 Metric) 5Ohm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 3V 0805 (2012 Metric) 5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TACR686M003R-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TACR686M003R-ND
Tantalum Capacitors TACR686M003R-ND
68µF Molded Tantalum Capacitors 3V 0805 (2012 Metric) 5Ohm

68µF Molded Tantalum Capacitors 3V 0805 (2012 Metric) 5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TACR686M003R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TACR686M003R
Capacitors - Tantalum Capacitors TACR686M003R
CAP TANT 68UF 20% 3V 0805

CAP TANT 68UF 20% 3V 0805

Supplier's Site
Tantalum Special Smp Rohs Compliant Kyocera Avx - 54J2871 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Special Smp Rohs Compliant Kyocera Avx
54J2871
Tantalum Special Smp Rohs Compliant Kyocera Avx 54J2871
TANTALUM SPECIAL - SMP ROHS COMPLIANT: YES

TANTALUM SPECIAL - SMP ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - TACR686M003R - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACR686M003R
Tantalum Capacitors TACR686M003R
CAP TANT 68UF 20% 3V 0805

CAP TANT 68UF 20% 3V 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TACR686M003R-ND TACR686M003R 54J2871 TACR686M003R
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Special Smp Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101332U075AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-050525000101FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details