AVX Corporation Tantalum Capacitors TACR685M010XTA

Description
6.8µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 5Ohm @ 100kHz
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 5Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TACR685M010XTATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TACR685M010XTATR-ND
Tantalum Capacitors 478-TACR685M010XTATR-ND
6.8µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 5Ohm @ 100kHz

6.8µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 5Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TACR685M010XTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TACR685M010XTA
Capacitors - Tantalum Capacitors TACR685M010XTA
CAP TANT 6.8UF 20% 10V 0805

CAP TANT 6.8UF 20% 10V 0805

Supplier's Site
Tantalum Capacitors - TACR685M010XTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACR685M010XTA
Tantalum Capacitors TACR685M010XTA
CAP TANT 6.8UF 20% 10V 0805

CAP TANT 6.8UF 20% 10V 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TACR685M010XTATR-ND TACR685M010XTA TACR685M010XTA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDL225K035S1C-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0101P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details