Kyocera Corporation Tantalum Capacitors TACR685M006X

Description
6.8µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 5Ohm
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TACR685M006X-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TACR685M006X-ND
Tantalum Capacitors TACR685M006X-ND
6.8µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 5Ohm

6.8µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TACR685M006X - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TACR685M006X
Capacitors - Tantalum Capacitors TACR685M006X
CAP TANT 6.8UF 20% 6.3V 0805

CAP TANT 6.8UF 20% 6.3V 0805

Supplier's Site
Tantalum Capacitors - TACR685M006X - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACR685M006X
Tantalum Capacitors TACR685M006X
CAP TANT 6.8UF 20% 6.3V 0805

CAP TANT 6.8UF 20% 6.3V 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TACR685M006X-ND TACR685M006X TACR685M006X
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U040CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100221KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details