AVX Corporation Tantalum Capacitors TACR476M002RTA

Description
47µF Molded Tantalum Capacitors 2V 0805 (2012 Metric) 5Ohm @ 100kHz
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 2V 0805 (2012 Metric) 5Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TACR476M002RTATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TACR476M002RTATR-ND
Tantalum Capacitors 478-TACR476M002RTATR-ND
47µF Molded Tantalum Capacitors 2V 0805 (2012 Metric) 5Ohm @ 100kHz

47µF Molded Tantalum Capacitors 2V 0805 (2012 Metric) 5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TACR476M002RTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACR476M002RTA
Tantalum Capacitors TACR476M002RTA
CAP TANT 47UF 20% 2V 0805

CAP TANT 47UF 20% 2V 0805

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TACR476M002RTA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TACR476M002RTA
Capacitors - Tantalum Capacitors TACR476M002RTA
CAP TANT 47UF 20% 2V 0805

CAP TANT 47UF 20% 2V 0805

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TACR476M002RTATR-ND TACR476M002RTA TACR476M002RTA
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Tantalum Capacitors - TAC474K035P01-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0402B333K160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details