Kyocera Corporation Tantalum Capacitors TACR475K010RTA

Description
4.7µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 6Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-5227-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5227-2-ND
Tantalum Capacitors 478-5227-2-ND
4.7µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 6Ohm

4.7µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 6Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-5227-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5227-1-ND
Tantalum Capacitors 478-5227-1-ND
4.7µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 6Ohm

4.7µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 6Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-5227-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5227-6-ND
Tantalum Capacitors 478-5227-6-ND
4.7µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 6Ohm

4.7µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 6Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TACR475K010RTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TACR475K010RTA
Capacitors - Tantalum Capacitors TACR475K010RTA
CAP TANT 4.7UF 10% 10V 0805

CAP TANT 4.7UF 10% 10V 0805

Supplier's Site
Capacitor Tant, 4.7Uf, 10V, 6 Ohm, 0.1, 805; Capacitance Kyocera Avx - 56K3899 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 4.7Uf, 10V, 6 Ohm, 0.1, 805; Capacitance Kyocera Avx
56K3899
Capacitor Tant, 4.7Uf, 10V, 6 Ohm, 0.1, 805; Capacitance Kyocera Avx 56K3899
CAPACITOR TANT, 4.7UF, 10V, 6 OHM, 0.1, 805; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:6ohm RoHS Compliant: Yes

CAPACITOR TANT, 4.7UF, 10V, 6 OHM, 0.1, 805; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:6ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TACR475K010RTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACR475K010RTA
Tantalum Capacitors TACR475K010RTA
CAP TANT 4.7UF 10% 10V 0805

CAP TANT 4.7UF 10% 10V 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-5227-2-ND 478-5227-6-ND TACR475K010RTA 56K3899 TACR475K010RTA
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 4.7Uf, 10V, 6 Ohm, 0.1, 805; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X103K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic Capacitors - 380LX102M160A022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers