33µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 5Ohm @ 100kHz
33µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 5Ohm @ 100kHz
33µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 5Ohm @ 100kHz
CAP TANT 33UF 10% 6.3V 0805
Capacitor,33uF,6.3VD
CAP TANT 33UF 10% 6.3V 0805
| DigiKey | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TACR336K006FTADKR-ND | 478-TACR336K006FTACT-ND | TACR336K006FTA | 65M4755 | TACR336K006FTA |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitor,33Uf,6.3Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF |