AVX Corporation Tantalum Capacitors TACR335M020FTA

Description
3.3µF Molded Tantalum Capacitors 20V 0805 (2012 Metric) 5Ohm @ 100kHz
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 20V 0805 (2012 Metric) 5Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TACR335M020FTATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TACR335M020FTATR-ND
Tantalum Capacitors 478-TACR335M020FTATR-ND
3.3µF Molded Tantalum Capacitors 20V 0805 (2012 Metric) 5Ohm @ 100kHz

3.3µF Molded Tantalum Capacitors 20V 0805 (2012 Metric) 5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TACR335M020FTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACR335M020FTA
Tantalum Capacitors TACR335M020FTA
CAP TANT 3.3UF 20% 20V 0805

CAP TANT 3.3UF 20% 20V 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-TACR335M020FTATR-ND TACR335M020FTA
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Tantalum Capacitors - TDC104K035NSE-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details