3.3µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 5Ohm
TANTALUM SPECIAL - SMP ROHS COMPLIANT: YES
CAP TANT 3.3UF 10% 10V 0805
CAP TANT 3.3UF 10% 10V 0805
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TACR335K010R-ND | 54J2840 | TACR335K010R | TACR335K010R |
| Product Name | Tantalum Capacitors | Tantalum Special Smp Rohs Compliant Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF |