AVX Corporation Tantalum Capacitors TACR335K010FTA

Description
3.3µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 5Ohm @ 100kHz
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 5Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TACR335K010FTATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TACR335K010FTATR-ND
Tantalum Capacitors 478-TACR335K010FTATR-ND
3.3µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 5Ohm @ 100kHz

3.3µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TACR335K010FTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACR335K010FTA
Tantalum Capacitors TACR335K010FTA
CAP TANT 3.3UF 10% 10V 0805

CAP TANT 3.3UF 10% 10V 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-TACR335K010FTATR-ND TACR335K010FTA
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Capacitors - 1725655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Polymer - 157XMPL6R3MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers