Kyocera Corporation Tantalum Capacitors TACR226M006XTA

Description
22µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 5Ohm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-2562-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2562-1-ND
Tantalum Capacitors 478-2562-1-ND
22µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 5Ohm

22µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-2562-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2562-2-ND
Tantalum Capacitors 478-2562-2-ND
22µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 5Ohm

22µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-2562-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2562-6-ND
Tantalum Capacitors 478-2562-6-ND
22µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 5Ohm

22µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TACR226M006XTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TACR226M006XTA
Capacitors - Tantalum Capacitors TACR226M006XTA
CAP TANT 22UF 20% 6.3V 0805

CAP TANT 22UF 20% 6.3V 0805

Supplier's Site
Tantalum Capacitors - TACR226M006XTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACR226M006XTA
Tantalum Capacitors TACR226M006XTA
CAP TANT 22UF 20% 6.3V 0805

CAP TANT 22UF 20% 6.3V 0805

Supplier's Site Datasheet
Tantalum Capacitor, 22Uf, 6.3V, 5 Ohm, 0.2, 805; Capacitance Kyocera Avx - 22K2418 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 6.3V, 5 Ohm, 0.2, 805; Capacitance Kyocera Avx
22K2418
Tantalum Capacitor, 22Uf, 6.3V, 5 Ohm, 0.2, 805; Capacitance Kyocera Avx 22K2418
TANTALUM CAPACITOR, 22UF, 6.3V, 5 OHM, 0.2, 805; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:5ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:95mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 6.3V, 5 OHM, 0.2, 805; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:5ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:95mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-2562-1-ND 478-2562-6-ND TACR226M006XTA TACR226M006XTA 22K2418
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 22Uf, 6.3V, 5 Ohm, 0.2, 805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000510GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701077 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers