22µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 5Ohm
CAPACITOR TANT, 22UF, 10V, 5 OHM, 0.1, 805; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; ESR:5ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:95mA RoHS Compliant: Yes
CAP TANT 22UF 10% 10V 0805
CAP TANT 22UF 10% 10V 0805
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TACR226K010RTA-ND | 65M4751 | TACR226K010RTA | TACR226K010RTA |
| Product Name | Tantalum Capacitors | Capacitor Tant, 22Uf, 10V, 5 Ohm, 0.1, 805; Capacitance Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |