Kyocera Corporation Tantalum Capacitors - TACR226K006XTA TACR226K006XTA

Description
Manufacturer: AVX Corporation Win Source Part Number: 898995-TACR226K006XT A Series: TACmicrochip®, TAC Operating Temperature Range: -55°C ~ 125°C Features: 22 µF Molded Tantalum Capacitors 6.3 V 0805 (2012 Metric) 5Ohm Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-4188-1, 478-4188-2, 478-4188-6
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 898995-TACR226K006XT A Series: TACmicrochip®, TAC Operating Temperature Range: -55°C ~ 125°C Features: 22 µF Molded Tantalum Capacitors 6.3 V 0805 (2012 Metric) 5Ohm Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-4188-1, 478-4188-2, 478-4188-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TACR226K006XTA - 898995-TACR226K006XTA - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TACR226K006XTA
898995-TACR226K006XTA
Tantalum Capacitors - TACR226K006XTA 898995-TACR226K006XTA
Manufacturer: AVX Corporation Win Source Part Number: 898995-TACR226K006XT A Series: TACmicrochip®, TAC Operating Temperature Range: -55°C ~ 125°C Features: 22 µF Molded Tantalum Capacitors 6.3 V 0805 (2012 Metric) 5Ohm Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-4188-1, 478-4188-2, 478-4188-6

Manufacturer: AVX Corporation
Win Source Part Number: 898995-TACR226K006XTA
Series: TACmicrochip®, TAC
Operating Temperature Range: -55°C ~ 125°C
Features: 22 µF Molded Tantalum Capacitors 6.3 V 0805 (2012 Metric) 5Ohm
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-4188-1, 478-4188-2, 478-4188-6

Buy Now Datasheet
Tantalum Capacitors - 478-4188-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4188-2-ND
Tantalum Capacitors 478-4188-2-ND
22µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 5Ohm

22µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-4188-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4188-6-ND
Tantalum Capacitors 478-4188-6-ND
22µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 5Ohm

22µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-4188-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4188-1-ND
Tantalum Capacitors 478-4188-1-ND
22µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 5Ohm

22µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 5Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 22uF 6.3V 5 Ohm Capacitor
59-TACR226K006XTA
SMD 22uF 6.3V 5 Ohm Capacitor 59-TACR226K006XTA
Cap Tant Solid 22uF 6.3V R CASE 10% (2 X 1.35 X 1.35mm) Pad SMD 2012-15 5 Ohm 125°C Medical T/R Product overview: TACR226K006XTA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 6.3V, 5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 6.3V, 5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TACR226K006XTA can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 6.3V R CASE 10% (2 X 1.35 X 1.35mm) Pad SMD 2012-15 5 Ohm 125°C Medical T/R Product overview: TACR226K006XTA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 6.3V, 5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 6.3V, 5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TACR226K006XTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor, Tantalum;22uF;Tacmicrochip;+/-10%;EIA 0805;6.3V;8VDC;5 Ohms ESR;SMD - 70001188 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Tantalum;22uF;Tacmicrochip;+/-10%;EIA 0805;6.3V;8VDC;5 Ohms ESR;SMD
70001188
Capacitor, Tantalum;22uF;Tacmicrochip;+/-10%;EIA 0805;6.3V;8VDC;5 Ohms ESR;SMD 70001188
The world's smallest surface mount Tantalum capacitor, small enough to create space providing room for ideas to grow. TACmicrochip™ is a major breakthrough in miniaturization without reduction in performance. Capacitance Range: 0.47 μF to 150 μF Capacitance Tolerance: ±10%; ±20% Temperature Range: –55°C to +125°C

The world's smallest surface mount Tantalum capacitor, small enough to create space providing room for ideas to grow. TACmicrochip™ is a major breakthrough in miniaturization without reduction in performance.

  • Capacitance Range: 0.47 μF to 150 μF
  • Capacitance Tolerance: ±10%; ±20%
  • Temperature Range: –55°C to +125°C
Supplier's Site
Tantalum Capacitors - TACR226K006XTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACR226K006XTA
Tantalum Capacitors TACR226K006XTA
CAP TANT 22UF 10% 6.3V 0805

CAP TANT 22UF 10% 6.3V 0805

Supplier's Site Datasheet
Tantalum Capacitor, 22Uf, 6.3V, 5 Ohm, 0.1, 805, Full Reel; Capacitance Kyocera Avx - 65M4749 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 6.3V, 5 Ohm, 0.1, 805, Full Reel; Capacitance Kyocera Avx
65M4749
Tantalum Capacitor, 22Uf, 6.3V, 5 Ohm, 0.1, 805, Full Reel; Capacitance Kyocera Avx 65M4749
TANTALUM CAPACITOR, 22UF, 6.3V, 5 OHM, 0.1, 805, FULL REEL; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; ESR:5ohm; Manufacturer Size Code:R; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 6.3V, 5 OHM, 0.1, 805, FULL REEL; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; ESR:5ohm; Manufacturer Size Code:R; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TACR226K006XTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TACR226K006XTA
Capacitors - Tantalum Capacitors TACR226K006XTA
CAP TANT 22UF 10% 6.3V 0805

CAP TANT 22UF 10% 6.3V 0805

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 898995-TACR226K006XTA 478-4188-2-ND 478-4188-6-ND 59-TACR226K006XTA 70001188 TACR226K006XTA 65M4749 TACR226K006XTA
Product Name Tantalum Capacitors - TACR226K006XTA Tantalum Capacitors Tantalum Capacitors SMD 22uF 6.3V 5 Ohm Capacitor Capacitor, Tantalum;22uF;Tacmicrochip;+/-10%;EIA 0805;6.3V;8VDC;5 Ohms ESR;SMD Tantalum Capacitors Tantalum Capacitor, 22Uf, 6.3V, 5 Ohm, 0.1, 805, Full Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; 0805 (2012 Metric)
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0102P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C153U100EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers