KYOCERA AVX Components Corporation Tantalum Capacitors TACR226K006RTA

Description
22µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 5Ohm @ 100kHz
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 5Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TACR226K006RTATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TACR226K006RTATR-ND
Tantalum Capacitors 478-TACR226K006RTATR-ND
22µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 5Ohm @ 100kHz

22µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 5Ohm @ 100kHz

Buy Now Datasheet
Capacitor Tant, 22Uf, 6.3V, 5 Ohm, 0.1, 805; Capacitance Kyocera Avx - 78M2547 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 22Uf, 6.3V, 5 Ohm, 0.1, 805; Capacitance Kyocera Avx
78M2547
Capacitor Tant, 22Uf, 6.3V, 5 Ohm, 0.1, 805; Capacitance Kyocera Avx 78M2547
CAPACITOR TANT, 22UF, 6.3V, 5 OHM, 0.1, 805; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; ESR:5ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:95mA RoHS Compliant: Yes

CAPACITOR TANT, 22UF, 6.3V, 5 OHM, 0.1, 805; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; ESR:5ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:95mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TACR226K006RTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACR226K006RTA
Tantalum Capacitors TACR226K006RTA
CAP TANT 22UF 10% 6.3V 0805

CAP TANT 22UF 10% 6.3V 0805

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TACR226K006RTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TACR226K006RTA
Capacitors - Tantalum Capacitors TACR226K006RTA
CAP TANT 22UF 10% 6.3V 0805

CAP TANT 22UF 10% 6.3V 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TACR226K006RTATR-ND 78M2547 TACR226K006RTA TACR226K006RTA
Product Name Tantalum Capacitors Capacitor Tant, 22Uf, 6.3V, 5 Ohm, 0.1, 805; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C212U075AK2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details