KYOCERA AVX Components Corporation Tantalum Capacitors TACR156M006XTA

Description
15µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 5Ohm @ 100kHz
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 5Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TACR156M006XTATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TACR156M006XTATR-ND
Tantalum Capacitors 478-TACR156M006XTATR-ND
15µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 5Ohm @ 100kHz

15µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TACR156M006XTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACR156M006XTA
Tantalum Capacitors TACR156M006XTA
CAP TANT 15UF 20% 6.3V 0805

CAP TANT 15UF 20% 6.3V 0805

Supplier's Site Datasheet
Capacitor,15Uf,6.3Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx - 65M4746 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,15Uf,6.3Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
65M4746
Capacitor,15Uf,6.3Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx 65M4746
Capacitor,15uF,6.3VD C,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,15uF,6.3VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TACR156M006XTA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TACR156M006XTA
Capacitors - Tantalum Capacitors TACR156M006XTA
CAP TANT 15UF 20% 6.3V 0805

CAP TANT 15UF 20% 6.3V 0805

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TACR156M006XTATR-ND TACR156M006XTA 65M4746 TACR156M006XTA
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor,15Uf,6.3Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitor, 4.7Uf, 20V, Radial 10%; Capacitance Cornell Dubilier - 75M8176 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100390GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details