Kyocera Corporation Tantalum Capacitors TACR156K010XTA

Description
15µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 5Ohm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-4187-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4187-6-ND
Tantalum Capacitors 478-4187-6-ND
15µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 5Ohm

15µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-4187-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4187-1-ND
Tantalum Capacitors 478-4187-1-ND
15µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 5Ohm

15µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-4187-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4187-2-ND
Tantalum Capacitors 478-4187-2-ND
15µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 5Ohm

15µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TACR156K010XTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TACR156K010XTA
Capacitors - Tantalum Capacitors TACR156K010XTA
CAP TANT 15UF 10% 10V 0805

CAP TANT 15UF 10% 10V 0805

Supplier's Site
Tantalum Capacitors - TACR156K010XTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACR156K010XTA
Tantalum Capacitors TACR156K010XTA
CAP TANT 15UF 10% 10V 0805

CAP TANT 15UF 10% 10V 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-4187-6-ND 478-4187-1-ND TACR156K010XTA TACR156K010XTA
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100151KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814770 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers