AVX Corporation Tantalum Capacitors TACR156K010RTA

Description
15µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 5Ohm @ 100kHz
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 5Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TACR156K010RTATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TACR156K010RTATR-ND
Tantalum Capacitors 478-TACR156K010RTATR-ND
15µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 5Ohm @ 100kHz

15µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 5Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TACR156K010RTA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TACR156K010RTA
Capacitors - Tantalum Capacitors TACR156K010RTA
CAP TANT 15UF 10% 10V 0805

CAP TANT 15UF 10% 10V 0805

Supplier's Site
Tantalum Capacitors - TACR156K010RTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACR156K010RTA
Tantalum Capacitors TACR156K010RTA
CAP TANT 15UF 10% 10V 0805

CAP TANT 15UF 10% 10V 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TACR156K010RTATR-ND TACR156K010RTA TACR156K010RTA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SMH035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100122JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details