AVX Corporation SMD 10uF 16V 5 Ohm Capacitor TACR106M016XTA

Description
Cap Tant Solid 10uF 16V R CASE 20% (2 X 1.35 X 1.35mm) Pad SMD 2012-15 5 Ohm 125°C Medical T/R Product overview: TACR106M016XTA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V, 5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, 5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TACR106M016XTA can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Tant Solid 10uF 16V R CASE 20% (2 X 1.35 X 1.35mm) Pad SMD 2012-15 5 Ohm 125°C Medical T/R Product overview: TACR106M016XTA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V, 5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, 5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TACR106M016XTA can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Tantalum Capacitor, part number 20M6720, features a capacitance of 10OºF and a rated voltage of 16V. It has a low equivalent series resistance (ESR) of 5 ohms, making it suitable for applications requiring efficient energy storage and minimal power loss. The capacitor is packaged in a compact 0805 case size (2012 metric), which is advantageous for space-constrained designs. It is RoHS compliant, ensuring it meets environmental regulations. This component is ideal for use in various applications, including hearing aids, non-life support medical devices, and industrial electronics. The capacitor is also surge current tested, providing reliability in demanding conditions.

Datasheet Summary
Powered by GS/AI

The Tantalum Capacitor, part number 20M6720, features a capacitance of 10OºF and a rated voltage of 16V. It has a low equivalent series resistance (ESR) of 5 ohms, making it suitable for applications requiring efficient energy storage and minimal power loss. The capacitor is packaged in a compact 0805 case size (2012 metric), which is advantageous for space-constrained designs. It is RoHS compliant, ensuring it meets environmental regulations. This component is ideal for use in various applications, including hearing aids, non-life support medical devices, and industrial electronics. The capacitor is also surge current tested, providing reliability in demanding conditions.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10uF 16V 5 Ohm Capacitor
59-TACR106M016XTA
SMD 10uF 16V 5 Ohm Capacitor 59-TACR106M016XTA
Cap Tant Solid 10uF 16V R CASE 20% (2 X 1.35 X 1.35mm) Pad SMD 2012-15 5 Ohm 125°C Medical T/R Product overview: TACR106M016XTA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V, 5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, 5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TACR106M016XTA can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 16V R CASE 20% (2 X 1.35 X 1.35mm) Pad SMD 2012-15 5 Ohm 125°C Medical T/R Product overview: TACR106M016XTA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V, 5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, 5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TACR106M016XTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-2565-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2565-1-ND
Tantalum Capacitors 478-2565-1-ND
10µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 5Ohm

10µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-2565-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2565-6-ND
Tantalum Capacitors 478-2565-6-ND
10µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 5Ohm

10µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-2565-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2565-2-ND
Tantalum Capacitors 478-2565-2-ND
10µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 5Ohm

10µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 5Ohm

Buy Now Datasheet
Tantalum Capacitors - 1441484 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1441484
Tantalum Capacitors 1441484
Tantalum Capacitor 0805 10uF 20% 16Vdc

Tantalum Capacitor 0805 10uF 20% 16Vdc

Supplier's Site
Capacitors - Tantalum Capacitors - 966530-TACR106M016XTA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
966530-TACR106M016XTA
Capacitors - Tantalum Capacitors 966530-TACR106M016XTA
Win Source Part Number: 966530-TACR106M016XT A Category: Capacitors>Tantalum Capacitors Series: TACmicrochip®, TAC Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.059" (1.50mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 5Ohm Manufacturer Size Code: R Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.053" W (2.00mm x 1.35mm) Alternative Parts (Cross-Reference): TACH106M010XTA; F981C106MSAAS1; F920J106MPA; TLCR106M020RTA; 6TPU10MSI; T55P106M6R3C0200TACR 106M016XTA.; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: 478-2565-2,478-2565- 1,478-2565-6

Win Source Part Number: 966530-TACR106M016XTA
Category: Capacitors>Tantalum Capacitors
Series: TACmicrochip®, TAC
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 5Ohm
Manufacturer Size Code: R
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.053" W (2.00mm x 1.35mm)
Alternative Parts (Cross-Reference): TACH106M010XTA; F981C106MSAAS1; F920J106MPA; TLCR106M020RTA; 6TPU10MSI; T55P106M6R3C0200TACR106M016XTA.;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: KYOCERA AVX
Other Names: 478-2565-2,478-2565-1,478-2565-6

Buy Now Datasheet
Tantalum Capacitors - TACR106M016XTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACR106M016XTA
Tantalum Capacitors TACR106M016XTA
CAP TANT 10UF 20% 16V 0805

CAP TANT 10UF 20% 16V 0805

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TACR106M016XTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TACR106M016XTA
Capacitors - Tantalum Capacitors TACR106M016XTA
CAP TANT 10UF 20% 16V 0805

CAP TANT 10UF 20% 16V 0805

Supplier's Site
Tantalum Capacitor, 10Uf, 16V, 5 Ohm, 0.2, 805; Capacitance Kyocera Avx - 54J2823 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 16V, 5 Ohm, 0.2, 805; Capacitance Kyocera Avx
54J2823
Tantalum Capacitor, 10Uf, 16V, 5 Ohm, 0.2, 805; Capacitance Kyocera Avx 54J2823
TANTALUM CAPACITOR, 10UF, 16V, 5 OHM, 0.2, 805; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:5ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:95mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 16V, 5 OHM, 0.2, 805; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:5ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:95mA RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf, 16V, 5 Ohm, 0.2, 805, Full Reel; Capacitance Kyocera Avx - 20M6720 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 16V, 5 Ohm, 0.2, 805, Full Reel; Capacitance Kyocera Avx
20M6720
Tantalum Capacitor, 10Uf, 16V, 5 Ohm, 0.2, 805, Full Reel; Capacitance Kyocera Avx 20M6720
TANTALUM CAPACITOR, 10UF, 16V, 5 OHM, 0.2, 805, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:5ohm; Manufacturer Size Code:R; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 16V, 5 OHM, 0.2, 805, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:5ohm; Manufacturer Size Code:R; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 10 F, 20%, 16 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 93K0183 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 10 F, 20%, 16 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
93K0183
Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 10 F, 20%, 16 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 93K0183
Surface Mount Tantalum Capacitor, TACmicrochipr, TAC Series, 10 F, 20%, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TACmicrochipr, TAC Series, 10 F, 20%, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Μf, 16V, 20%; Capacitance Kyocera Avx - 08AC3258 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 16V, 20%; Capacitance Kyocera Avx
08AC3258
Cap, 10Μf, 16V, 20%; Capacitance Kyocera Avx 08AC3258
CAP, 10µF, 16V, 20%; Capacitance:10µF; Voltage Rating:16V; Tantalum Capacitor Case:0805 [2012 Metric]; Product Range:TACmicrochip TAC Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 16V, 20%; Capacitance:10µF; Voltage Rating:16V; Tantalum Capacitor Case:0805 [2012 Metric]; Product Range:TACmicrochip TAC Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TACR106M016XTA 478-2565-1-ND 478-2565-6-ND 1441484 966530-TACR106M016XTA TACR106M016XTA TACR106M016XTA 54J2823 93K0183 08AC3258
Product Name SMD 10uF 16V 5 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 10Uf, 16V, 5 Ohm, 0.2, 805; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 10 F, 20%, 16 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx Cap, 10Μf, 16V, 20%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts 16 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 338-2687-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers