Tantalum Capacitor 0805 10uF 10% 10Vdc
Tantalum Capacitor 0805 10uF 10% 10Vdc
10µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 5Ohm
10µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 5Ohm
10µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 5Ohm
CAP TANT 10UF 10% 10V 0805
CAP TANT 10UF 10% 10V 0805
TANTALUM CAPACITOR, 10UF, 10V, 5 OHM, 0.1, 805; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; ESR:5ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:95mA RoHS Compliant: Yes
TANTALUM CAPACITOR, 10UF, 10V, 5 OHM, 0.1, 805, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; ESR:5ohm; Manufacturer Size Code:R; Failure Rate:- RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1442520 | 478-4186-2-ND | 478-4186-6-ND | TACR106K010XTA | TACR106K010XTA | 16M3841 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 10Uf, 10V, 5 Ohm, 0.1, 805; Capacitance Kyocera Avx |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | ||||
| Electrolytic Capacitors | Tantalum; Electrolytic | Tantalum | Tantalum | Tantalum | ||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||||
| Applications | General Purpose | General Purpose |