AVX Corporation Capacitor, Tantalum;10uF;Tacmicrochip;+/-10%;EIA 0805;10V;13VDC;CUT TAPE TACR106K010XTA/BKN

Description
The world's smallest surface mount Tantalum capacitor, small enough to create space providing room for ideas to grow. TACmicrochip™ is a major breakthrough in miniaturization without reduction in performance. Capacitance Range: 0.47 μF to 150 μF Capacitance Tolerance: ±10%; ±20% Temperature Range: –55°C to +125°C
Description
The world's smallest surface mount Tantalum capacitor, small enough to create space providing room for ideas to grow. TACmicrochip™ is a major breakthrough in miniaturization without reduction in performance. Capacitance Range: 0.47 μF to 150 μF Capacitance Tolerance: ±10%; ±20% Temperature Range: –55°C to +125°C

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Tantalum;10uF;Tacmicrochip;+/-10%;EIA 0805;10V;13VDC;CUT TAPE - 70001191 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Tantalum;10uF;Tacmicrochip;+/-10%;EIA 0805;10V;13VDC;CUT TAPE
70001191
Capacitor, Tantalum;10uF;Tacmicrochip;+/-10%;EIA 0805;10V;13VDC;CUT TAPE 70001191
The world's smallest surface mount Tantalum capacitor, small enough to create space providing room for ideas to grow. TACmicrochip™ is a major breakthrough in miniaturization without reduction in performance. Capacitance Range: 0.47 μF to 150 μF Capacitance Tolerance: ±10%; ±20% Temperature Range: –55°C to +125°C

The world's smallest surface mount Tantalum capacitor, small enough to create space providing room for ideas to grow. TACmicrochip™ is a major breakthrough in miniaturization without reduction in performance.

  • Capacitance Range: 0.47 μF to 150 μF
  • Capacitance Tolerance: ±10%; ±20%
  • Temperature Range: –55°C to +125°C
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70001191
Product Name Capacitor, Tantalum;10uF;Tacmicrochip;+/-10%;EIA 0805;10V;13VDC;CUT TAPE
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic - 101C564U016DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - 0603J0101P50DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details