Kyocera Corporation Tantalum Capacitors TACR105M025XTA

Description
1µF Molded Tantalum Capacitors 25V 0805 (2012 Metric) 5Ohm
Request a Quote
Description
1µF Molded Tantalum Capacitors 25V 0805 (2012 Metric) 5Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Tantalum Capacitor, part number 93K0182, belongs to the TACmicrochip® TAC Series and features a capacitance of 1 µF with a tolerance of ±20%. It is rated for a maximum voltage of 25 V and is housed in an 0805 case size (2012 metric). This capacitor operates effectively within a temperature range of -55°C to +125°C, making it suitable for various applications, including industrial and medical devices. The leakage current is specified as 0.01CV or 0.5 µA, whichever is greater. The product is RoHS compliant and is designed for low-profile applications, contributing to its versatility in compact electronic designs.

Datasheet Summary
Powered by GS/AI

The Surface Mount Tantalum Capacitor, part number 93K0182, belongs to the TACmicrochip® TAC Series and features a capacitance of 1 µF with a tolerance of ±20%. It is rated for a maximum voltage of 25 V and is housed in an 0805 case size (2012 metric). This capacitor operates effectively within a temperature range of -55°C to +125°C, making it suitable for various applications, including industrial and medical devices. The leakage current is specified as 0.01CV or 0.5 µA, whichever is greater. The product is RoHS compliant and is designed for low-profile applications, contributing to its versatility in compact electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-3267-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3267-1-ND
Tantalum Capacitors 478-3267-1-ND
1µF Molded Tantalum Capacitors 25V 0805 (2012 Metric) 5Ohm

1µF Molded Tantalum Capacitors 25V 0805 (2012 Metric) 5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3267-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3267-2-ND
Tantalum Capacitors 478-3267-2-ND
1µF Molded Tantalum Capacitors 25V 0805 (2012 Metric) 5Ohm

1µF Molded Tantalum Capacitors 25V 0805 (2012 Metric) 5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3267-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3267-6-ND
Tantalum Capacitors 478-3267-6-ND
1µF Molded Tantalum Capacitors 25V 0805 (2012 Metric) 5Ohm

1µF Molded Tantalum Capacitors 25V 0805 (2012 Metric) 5Ohm

Buy Now Datasheet
Tantalum Capacitors - 1442507 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1442507
Tantalum Capacitors 1442507
KYOCERA AVX TACR105M025XTA

KYOCERA AVX TACR105M025XTA

Supplier's Site
Tantalum Capacitors - 1441481 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1441481
Tantalum Capacitors 1441481
KYOCERA AVX TACR105M025XTA

KYOCERA AVX TACR105M025XTA

Supplier's Site
Singapore, Singapore
SMD 1uF 25V 5 Ohm Capacitor
59-TACR105M025XTA
SMD 1uF 25V 5 Ohm Capacitor 59-TACR105M025XTA
Cap Tant Solid 1uF 25V R CASE 20% (2 X 1.35 X 1.35mm) Pad SMD 2012-15 5 Ohm 125°C Medical T/R Product overview: TACR105M025XTA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 25V, 5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 25V, 5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TACR105M025XTA can be used for catalog matching and distributor lookup.

Cap Tant Solid 1uF 25V R CASE 20% (2 X 1.35 X 1.35mm) Pad SMD 2012-15 5 Ohm 125°C Medical T/R Product overview: TACR105M025XTA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 25V, 5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 25V, 5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TACR105M025XTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TACR105M025XTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACR105M025XTA
Tantalum Capacitors TACR105M025XTA
CAP TANT 1UF 20% 25V 0805

CAP TANT 1UF 20% 25V 0805

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TACR105M025XTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TACR105M025XTA
Capacitors - Tantalum Capacitors TACR105M025XTA
CAP TANT 1UF 20% 25V 0805

CAP TANT 1UF 20% 25V 0805

Supplier's Site
Tantalum Capacitor, 1Uf, 25V, 5 Ohm, 0.2, 805; Capacitance Kyocera Avx - 75M2767 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 25V, 5 Ohm, 0.2, 805; Capacitance Kyocera Avx
75M2767
Tantalum Capacitor, 1Uf, 25V, 5 Ohm, 0.2, 805; Capacitance Kyocera Avx 75M2767
TANTALUM CAPACITOR, 1UF, 25V, 5 OHM, 0.2, 805; Capacitance:1µF; Voltage(DC):25V; Tantalum Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:5ohm RoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 25V, 5 OHM, 0.2, 805; Capacitance:1µF; Voltage(DC):25V; Tantalum Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:5ohm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 1Uf, 25V, 5 Ohm, 0.2, 805, Full Reel; Capacitance Kyocera Avx - 54J2804 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 25V, 5 Ohm, 0.2, 805, Full Reel; Capacitance Kyocera Avx
54J2804
Tantalum Capacitor, 1Uf, 25V, 5 Ohm, 0.2, 805, Full Reel; Capacitance Kyocera Avx 54J2804
TANTALUM CAPACITOR, 1UF, 25V, 5 OHM, 0.2, 805, FULL REEL; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:5ohm; Manufacturer Size Code:R; Failure Rate:-; Qualification:-RoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 25V, 5 OHM, 0.2, 805, FULL REEL; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:5ohm; Manufacturer Size Code:R; Failure Rate:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 1 F, 20%, 25 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 93K0182 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 1 F, 20%, 25 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
93K0182
Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 1 F, 20%, 25 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 93K0182
Surface Mount Tantalum Capacitor, TACmicrochipr, TAC Series, 1 F, 20%, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TACmicrochipr, TAC Series, 1 F, 20%, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3267-1-ND 478-3267-6-ND 1442507 59-TACR105M025XTA TACR105M025XTA TACR105M025XTA 75M2767 54J2804 93K0182
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors SMD 1uF 25V 5 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 1Uf, 25V, 5 Ohm, 0.2, 805; Capacitance Kyocera Avx Tantalum Capacitor, 1Uf, 25V, 5 Ohm, 0.2, 805, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 1 F, 20%, 25 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum; Electrolytic Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100151JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Film Paper Film Capacitors - 204LC3102KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers