Kyocera Corporation Tantalum Capacitors TACR105M025RTA

Description
1µF Molded Tantalum Capacitors 25V 0805 (2012 Metric) 5Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 25V 0805 (2012 Metric) 5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TACR105M025RTA-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TACR105M025RTA-ND
Tantalum Capacitors TACR105M025RTA-ND
1µF Molded Tantalum Capacitors 25V 0805 (2012 Metric) 5Ohm

1µF Molded Tantalum Capacitors 25V 0805 (2012 Metric) 5Ohm

Buy Now Datasheet
Tantalum Capacitors - TACR105M025RTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACR105M025RTA
Tantalum Capacitors TACR105M025RTA
CAP TANT 1UF 20% 25V 0805

CAP TANT 1UF 20% 25V 0805

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TACR105M025RTA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TACR105M025RTA
Capacitors - Tantalum Capacitors TACR105M025RTA
CAP TANT 1UF 20% 25V 0805

CAP TANT 1UF 20% 25V 0805

Supplier's Site
Capacitor Tantalum, 1Uf, 25V, 5 Ohm, 0.2, 805; Capacitance Kyocera Avx - 22K2413 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tantalum, 1Uf, 25V, 5 Ohm, 0.2, 805; Capacitance Kyocera Avx
22K2413
Capacitor Tantalum, 1Uf, 25V, 5 Ohm, 0.2, 805; Capacitance Kyocera Avx 22K2413
CAPACITOR TANTALUM, 1UF, 25V, 5 OHM, 0.2, 805; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:-; Capacitance Tolerance:± 20%; ESR:5ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:95mA; Product Length:2.05mm RoHS Compliant: Yes

CAPACITOR TANTALUM, 1UF, 25V, 5 OHM, 0.2, 805; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:-; Capacitance Tolerance:± 20%; ESR:5ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:95mA; Product Length:2.05mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TACR105M025RTA-ND TACR105M025RTA TACR105M025RTA 22K2413
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tantalum, 1Uf, 25V, 5 Ohm, 0.2, 805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX123M025J032-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701073 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100471GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details