Kyocera Corporation Tantalum Capacitors TACL685M003R

Description
6.8µF Molded Tantalum Capacitors 3V 0603 (1608 Metric) 7.5Ohm
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 3V 0603 (1608 Metric) 7.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TACL685M003R-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TACL685M003R-ND
Tantalum Capacitors TACL685M003R-ND
6.8µF Molded Tantalum Capacitors 3V 0603 (1608 Metric) 7.5Ohm

6.8µF Molded Tantalum Capacitors 3V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Tantalum Special Smp Rohs Compliant Kyocera Avx - 54J2798 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Special Smp Rohs Compliant Kyocera Avx
54J2798
Tantalum Special Smp Rohs Compliant Kyocera Avx 54J2798
TANTALUM SPECIAL - SMP ROHS COMPLIANT: YES

TANTALUM SPECIAL - SMP ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - TACL685M003R - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACL685M003R
Tantalum Capacitors TACL685M003R
CAP TANT 6.8UF 20% 3V 0603

CAP TANT 6.8UF 20% 3V 0603

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TACL685M003R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TACL685M003R
Capacitors - Tantalum Capacitors TACL685M003R
CAP TANT 6.8UF 20% 3V 0603

CAP TANT 6.8UF 20% 3V 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TACL685M003R-ND 54J2798 TACL685M003R TACL685M003R
Product Name Tantalum Capacitors Tantalum Special Smp Rohs Compliant Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000220GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers