4.7µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 6Ohm
CAP TANT 4.7UF 20% 10V 0603
CAP TANT 4.7UF 20% 10V 0603
TANT SPECIAL - SMP / T&R ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TACL475M010XTX-ND | TACL475M010XTX | TACL475M010XTX | 56K3897 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tant Special Smp / T&r Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF |