Kyocera Corporation Tantalum Capacitors TACL475M010FTA

Description
4.7µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 6Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TACL475M010FTA-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TACL475M010FTA-ND
Tantalum Capacitors TACL475M010FTA-ND
4.7µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 6Ohm

4.7µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 6Ohm

Buy Now Datasheet
Tantalum Capacitors - TACL475M010FTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACL475M010FTA
Tantalum Capacitors TACL475M010FTA
CAP TANT 4.7UF 20% 10V 0603

CAP TANT 4.7UF 20% 10V 0603

Supplier's Site Datasheet
Capacitor,4.7Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx - 54J2787 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,4.7Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
54J2787
Capacitor,4.7Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx 54J2787
Capacitor,4.7uF,10VD C,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,4.7uF,10VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TACL475M010FTA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TACL475M010FTA
Capacitors - Tantalum Capacitors TACL475M010FTA
CAP TANT 4.7UF 20% 10V 0603

CAP TANT 4.7UF 20% 10V 0603

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TACL475M010FTA-ND TACL475M010FTA 54J2787 TACL475M010FTA
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor,4.7Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-2419-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminium Capacitors - 1701188 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100820KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details