Kyocera Corporation Tantalum Capacitors TACL475M006RTA

Description
4.7µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7.5Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TACL475M006RTA-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TACL475M006RTA-ND
Tantalum Capacitors TACL475M006RTA-ND
4.7µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7.5Ohm

4.7µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TACL475M006RTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TACL475M006RTA
Capacitors - Tantalum Capacitors TACL475M006RTA
CAP TANT 4.7UF 20% 6.3V 0603

CAP TANT 4.7UF 20% 6.3V 0603

Supplier's Site
Capacitor Tant, 4.7Uf, 6.3V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx - 70K5168 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 4.7Uf, 6.3V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx
70K5168
Capacitor Tant, 4.7Uf, 6.3V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx 70K5168
CAPACITOR TANT, 4.7UF, 6.3V, 7.5 OHM, 0.2, 603; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:7.5ohm RoHS Compliant: Yes

CAPACITOR TANT, 4.7UF, 6.3V, 7.5 OHM, 0.2, 603; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:7.5ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TACL475M006RTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACL475M006RTA
Tantalum Capacitors TACL475M006RTA
CAP TANT 4.7UF 20% 6.3V 0603

CAP TANT 4.7UF 20% 6.3V 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TACL475M006RTA-ND TACL475M006RTA 70K5168 TACL475M006RTA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 4.7Uf, 6.3V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U030CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 113291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers