Kyocera Corporation Tantalum Capacitors TACL475M003RTA

Description
4.7µF Molded Tantalum Capacitors 3V 0603 (1608 Metric) 7.5Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 3V 0603 (1608 Metric) 7.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TACL475M003RTA-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TACL475M003RTA-ND
Tantalum Capacitors TACL475M003RTA-ND
4.7µF Molded Tantalum Capacitors 3V 0603 (1608 Metric) 7.5Ohm

4.7µF Molded Tantalum Capacitors 3V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TACL475M003RTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TACL475M003RTA
Capacitors - Tantalum Capacitors TACL475M003RTA
CAP TANT 4.7UF 20% 3V 0603

CAP TANT 4.7UF 20% 3V 0603

Supplier's Site
Tantalum Capacitors - TACL475M003RTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACL475M003RTA
Tantalum Capacitors TACL475M003RTA
CAP TANT 4.7UF 20% 3V 0603

CAP TANT 4.7UF 20% 3V 0603

Supplier's Site Datasheet
Capacitor Tant, 4.7Uf, 3V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx - 70K5167 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 4.7Uf, 3V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx
70K5167
Capacitor Tant, 4.7Uf, 3V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx 70K5167
CAPACITOR TANT, 4.7UF, 3V, 7.5 OHM, 0.2, 603; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:7.5ohm RoHS Compliant: Yes

CAPACITOR TANT, 4.7UF, 3V, 7.5 OHM, 0.2, 603; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:7.5ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TACL475M003RTA-ND TACL475M003RTA TACL475M003RTA 70K5167
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 4.7Uf, 3V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

CAPACITOR, TANTALUM RADIAL, EPOXY DIPPED, 10UF, 50V, 10% - 70186198 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
Aluminium Capacitors - 1701133 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0108P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details