Kyocera Corporation Tantalum Capacitors TACL475K010RTA

Description
4.7µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 6Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-7523-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-7523-1-ND
Tantalum Capacitors 478-7523-1-ND
4.7µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 6Ohm

4.7µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 6Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-7523-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-7523-2-ND
Tantalum Capacitors 478-7523-2-ND
4.7µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 6Ohm

4.7µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 6Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-7523-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-7523-6-ND
Tantalum Capacitors 478-7523-6-ND
4.7µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 6Ohm

4.7µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 6Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1330551-TACL475K010RTA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1330551-TACL475K010RTA
Capacitors - Tantalum Capacitors 1330551-TACL475K010RTA
Manufacturer: KYOCERA AVX Win Source Part Number: 1330551-TACL475K010R TA Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,500 Mounting: Surface Mount Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 6Ohm Manufacturer Size Code: L Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-7523-6,478-7523- 2,478-7523-1 RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1330551-TACL475K010RTA
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 3,500
Mounting: Surface Mount
Capacitance: 4.7 µF
Tolerance: ±10%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 6Ohm
Manufacturer Size Code: L
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-7523-6,478-7523-2,478-7523-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
SMD 4.7uF 10V 6 Ohm Capacitor
59-TACL475K010RTA
SMD 4.7uF 10V 6 Ohm Capacitor 59-TACL475K010RTA
Cap Tant Solid 4.7uF 10V L CASE 10% (1.6 X 0.85 X 0.85mm) Pad SMD 1608-10 6 Ohm 125°C Medical T/R Product overview: TACL475K010RTA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V, 6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, 6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TACL475K010RTA can be used for catalog matching and distributor lookup.

Cap Tant Solid 4.7uF 10V L CASE 10% (1.6 X 0.85 X 0.85mm) Pad SMD 1608-10 6 Ohm 125°C Medical T/R Product overview: TACL475K010RTA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V, 6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, 6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TACL475K010RTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TACL475K010RTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACL475K010RTA
Tantalum Capacitors TACL475K010RTA
CAP TANT 4.7UF 10% 10V 0603

CAP TANT 4.7UF 10% 10V 0603

Supplier's Site Datasheet
Tantalum Capacitor, 4.7Uf, 10V, 6 Ohm, 0.1, 603; Capacitance Kyocera Avx - 65M4733 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 10V, 6 Ohm, 0.1, 603; Capacitance Kyocera Avx
65M4733
Tantalum Capacitor, 4.7Uf, 10V, 6 Ohm, 0.1, 603; Capacitance Kyocera Avx 65M4733
TANTALUM CAPACITOR, 4.7UF, 10V, 6 OHM, 0.1, 603; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; ESR:7.5ohm; Manufacturer Size Code:L; Failure Rate:-; Ripple Current:65mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 10V, 6 OHM, 0.1, 603; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; ESR:7.5ohm; Manufacturer Size Code:L; Failure Rate:-; Ripple Current:65mA RoHS Compliant: Yes

Supplier's Site
Capacitor, Tantalum, 4.7Uf, 10V, 0603; Capacitance Kyocera Avx - 96Y7936 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 4.7Uf, 10V, 0603; Capacitance Kyocera Avx
96Y7936
Capacitor, Tantalum, 4.7Uf, 10V, 0603; Capacitance Kyocera Avx 96Y7936
CAPACITOR, TANTALUM, 4.7UF, 10V, 0603; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; ESR:6ohm; Manufacturer Size Code:L; Failure Rate:-; Ripple Current:65mA RoHS Compliant: Yes

CAPACITOR, TANTALUM, 4.7UF, 10V, 0603; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; ESR:6ohm; Manufacturer Size Code:L; Failure Rate:-; Ripple Current:65mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-7523-1-ND 478-7523-6-ND 1330551-TACL475K010RTA 59-TACL475K010RTA TACL475K010RTA 65M4733
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors SMD 4.7uF 10V 6 Ohm Capacitor Tantalum Capacitors Tantalum Capacitor, 4.7Uf, 10V, 6 Ohm, 0.1, 603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Aluminum Electrolytic - 106SVL035MDW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100680JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers