KYOCERA AVX Components Corporation Capacitors - Tantalum Capacitors TACL335M006RTA

Description
CAP TANT 3.3UF 20% 6.3V 0603
Datasheet
Description
CAP TANT 3.3UF 20% 6.3V 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - TACL335M006RTA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TACL335M006RTA
Capacitors - Tantalum Capacitors TACL335M006RTA
CAP TANT 3.3UF 20% 6.3V 0603

CAP TANT 3.3UF 20% 6.3V 0603

Supplier's Site
Capacitor Tant, 3.3Uf, 6.3V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx - 65M4725 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 3.3Uf, 6.3V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx
65M4725
Capacitor Tant, 3.3Uf, 6.3V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx 65M4725
CAPACITOR TANT, 3.3UF, 6.3V, 7.5 OHM, 0.2, 603; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:7.5ohm RoHS Compliant: Yes

CAPACITOR TANT, 3.3UF, 6.3V, 7.5 OHM, 0.2, 603; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:7.5ohm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TACL335M006RTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACL335M006RTA
Tantalum Capacitors TACL335M006RTA
CAP TANT 3.3UF 20% 6.3V 0603

CAP TANT 3.3UF 20% 6.3V 0603

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TACL335M006RTA 65M4725 TACL335M006RTA
Product Name Capacitors - Tantalum Capacitors Capacitor Tant, 3.3Uf, 6.3V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx Tantalum Capacitors
Technology Single-Layer
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
WVDC 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100680JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 106AVD025MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers