AVX Corporation Tantalum Capacitors TACL335K010XTA

Description
3.3µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-6061-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-6061-1-ND
Tantalum Capacitors 478-6061-1-ND
3.3µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm

3.3µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-6061-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-6061-6-ND
Tantalum Capacitors 478-6061-6-ND
3.3µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm

3.3µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-6061-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-6061-2-ND
Tantalum Capacitors 478-6061-2-ND
3.3µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm

3.3µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Tantalum Capacitors - TACL335K010XTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACL335K010XTA
Tantalum Capacitors TACL335K010XTA
CAP TANT 3.3UF 10% 10V 0603

CAP TANT 3.3UF 10% 10V 0603

Supplier's Site Datasheet
Capacitor Tant, 3.3Uf, 10V, 7.5 Ohm, 0.1, 603; Capacitance Kyocera Avx - 78M2545 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 3.3Uf, 10V, 7.5 Ohm, 0.1, 603; Capacitance Kyocera Avx
78M2545
Capacitor Tant, 3.3Uf, 10V, 7.5 Ohm, 0.1, 603; Capacitance Kyocera Avx 78M2545
CAPACITOR TANT, 3.3UF, 10V, 7.5 OHM, 0.1, 603; Capacitance:3.3µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; ESR:7.5ohm; Manufacturer Size Code:L; Failure Rate:-; Ripple Current:58mA RoHS Compliant: Yes

CAPACITOR TANT, 3.3UF, 10V, 7.5 OHM, 0.1, 603; Capacitance:3.3µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; ESR:7.5ohm; Manufacturer Size Code:L; Failure Rate:-; Ripple Current:58mA RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 3.3 F, 10%, 10 V Rohs Compliant Kyocera Avx - 15P3002 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 3.3 F, 10%, 10 V Rohs Compliant Kyocera Avx
15P3002
Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 3.3 F, 10%, 10 V Rohs Compliant Kyocera Avx 15P3002
Surface Mount Tantalum Capacitor, TACmicrochipr, TAC Series, 3.3 F, 10%, 10 V RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TACmicrochipr, TAC Series, 3.3 F, 10%, 10 V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TACL335K010XTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TACL335K010XTA
Capacitors - Tantalum Capacitors TACL335K010XTA
CAP TANT 3.3UF 10% 10V 0603

CAP TANT 3.3UF 10% 10V 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-6061-1-ND 478-6061-6-ND TACL335K010XTA 78M2545 15P3002 TACL335K010XTA
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 3.3Uf, 10V, 7.5 Ohm, 0.1, 603; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 3.3 F, 10%, 10 V Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 226UVG020MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1608-050525001P80BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 116307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers