AVX Corporation Capacitors - Tantalum Capacitors TACL335K006XTA

Description
CAP TANT 3.3UF 10% 6.3V 0603
Datasheet
Description
CAP TANT 3.3UF 10% 6.3V 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - TACL335K006XTA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TACL335K006XTA
Capacitors - Tantalum Capacitors TACL335K006XTA
CAP TANT 3.3UF 10% 6.3V 0603

CAP TANT 3.3UF 10% 6.3V 0603

Supplier's Site
Tantalum Capacitors - TACL335K006XTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACL335K006XTA
Tantalum Capacitors TACL335K006XTA
CAP TANT 3.3UF 10% 6.3V 0603

CAP TANT 3.3UF 10% 6.3V 0603

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 3.3 F, 10%, 6.3 V Rohs Compliant Kyocera Avx - 15P3001 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 3.3 F, 10%, 6.3 V Rohs Compliant Kyocera Avx
15P3001
Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 3.3 F, 10%, 6.3 V Rohs Compliant Kyocera Avx 15P3001
Surface Mount Tantalum Capacitor, TACmicrochipr, TAC Series, 3.3 F, 10%, 6.3 V RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TACmicrochipr, TAC Series, 3.3 F, 10%, 6.3 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TACL335K006XTA TACL335K006XTA 15P3001
Product Name Capacitors - Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 3.3 F, 10%, 6.3 V Rohs Compliant Kyocera Avx
Technology Single-Layer
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 3.3 microF 3.3 microF
WVDC 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C403U050ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000220FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details