2.2µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 7.5Ohm
2.2µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 7.5Ohm
2.2µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 7.5Ohm
TANTALUM CAPACITOR, 2.2UF, 16V, 7.5 OHM, 0.2, 603, FULL REEL; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:7.5ohm; Manufacturer Size Code:L; Failure Rate:- RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TACmicrochipr, TAC Series, 2.2 F, 20%, 16 V RoHS Compliant: Yes
CAP, 2.2µF, 16V, 20%, REEL; Capacitance:2.2µF; Voltage Rating:16V; Tantalum Capacitor Case:0603 [1608 Metric]; Product Range:TACmicrochip TAC Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating TemperatureRoHS Compliant: Yes
CAP TANT 2.2UF 20% 16V 0603
CAP TANT 2.2UF 20% 16V 0603
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-3119-2-ND | 478-3119-6-ND | 22K2408 | 93K0180 | 05AC9547 | TACL225M016XTA | TACL225M016XTA |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 2.2Uf, 16V, 7.5 Ohm, 0.2, 603, Full Reel; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 2.2 F, 20%, 16 V Rohs Compliant Kyocera Avx | Cap, 2.2Μf, 16V, 20%, Reel; Capacitance Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||||
| Applications | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |