Kyocera Corporation Tantalum Capacitors TACL225M016RTA

Description
2.2µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 7.5Ohm
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 7.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TACL225M016RTA-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TACL225M016RTA-ND
Tantalum Capacitors TACL225M016RTA-ND
2.2µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 7.5Ohm

2.2µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TACL225M016RTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TACL225M016RTA
Capacitors - Tantalum Capacitors TACL225M016RTA
CAP TANT 2.2UF 20% 16V 0603

CAP TANT 2.2UF 20% 16V 0603

Supplier's Site
Tantalum Capacitors - TACL225M016RTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACL225M016RTA
Tantalum Capacitors TACL225M016RTA
CAP TANT 2.2UF 20% 16V 0603

CAP TANT 2.2UF 20% 16V 0603

Supplier's Site Datasheet
Capacitor Tant, 2.2Uf, 16V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx - 22K2407 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 2.2Uf, 16V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx
22K2407
Capacitor Tant, 2.2Uf, 16V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx 22K2407
CAPACITOR TANT, 2.2UF, 16V, 7.5 OHM, 0.2, 603; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:7.5ohm; Manufacturer Size Code:L; Failure Rate:-; Ripple Current:58mA RoHS Compliant: Yes

CAPACITOR TANT, 2.2UF, 16V, 7.5 OHM, 0.2, 603; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:7.5ohm; Manufacturer Size Code:L; Failure Rate:-; Ripple Current:58mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TACL225M016RTA-ND TACL225M016RTA TACL225M016RTA 22K2407
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 2.2Uf, 16V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U020DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100332JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701096 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers