Kyocera Corporation Tantalum Capacitors TACL225M010XTA

Description
2.2µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-2555-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2555-6-ND
Tantalum Capacitors 478-2555-6-ND
2.2µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm

2.2µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-2555-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2555-1-ND
Tantalum Capacitors 478-2555-1-ND
2.2µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm

2.2µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-2555-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2555-2-ND
Tantalum Capacitors 478-2555-2-ND
2.2µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm

2.2µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 2.2uF 10V 7.5 Ohm Capacitor
59-TACL225M010XTA
SMD 2.2uF 10V 7.5 Ohm Capacitor 59-TACL225M010XTA
Cap Tant Solid 2.2uF 10V L CASE 20% (1.6 X 0.85 X 0.85mm) Pad SMD 1608-10 7.5 Ohm 125°C Medical T/R Product overview: TACL225M010XTA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 10V, 7.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 10V, 7.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TACL225M010XTA can be used for catalog matching and distributor lookup.

Cap Tant Solid 2.2uF 10V L CASE 20% (1.6 X 0.85 X 0.85mm) Pad SMD 1608-10 7.5 Ohm 125°C Medical T/R Product overview: TACL225M010XTA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 10V, 7.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 10V, 7.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TACL225M010XTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP TANT 2.2UF 20% 10V 0603 - 66-TACL225M010XTA - Utmel Electronic Limited
Hong Kong, China
CAP TANT 2.2UF 20% 10V 0603
66-TACL225M010XTA
CAP TANT 2.2UF 20% 10V 0603 66-TACL225M010XTA
CAP TANT 2.2UF 20% 10V 0603

CAP TANT 2.2UF 20% 10V 0603

Supplier's Site
Tantalum Capacitors - TACL225M010XTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACL225M010XTA
Tantalum Capacitors TACL225M010XTA
CAP TANT 2.2UF 20% 10V 0603

CAP TANT 2.2UF 20% 10V 0603

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TACL225M010XTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TACL225M010XTA
Capacitors - Tantalum Capacitors TACL225M010XTA
CAP TANT 2.2UF 20% 10V 0603

CAP TANT 2.2UF 20% 10V 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-2555-6-ND 478-2555-1-ND 59-TACL225M010XTA 66-TACL225M010XTA TACL225M010XTA TACL225M010XTA
Product Name Tantalum Capacitors Tantalum Capacitors SMD 2.2uF 10V 7.5 Ohm Capacitor CAP TANT 2.2UF 20% 10V 0603 Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C443U030EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details