Kyocera Corporation Tantalum Capacitors TACL225M010RTA

Description
2.2µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TACL225M010RTA-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TACL225M010RTA-ND
Tantalum Capacitors TACL225M010RTA-ND
2.2µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm

2.2µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Tantalum Capacitor, 2.2Uf, 10V, 7.5 Ohm, 0.2, 603, Full Reel; Capacitance Kyocera Avx - 22K2404 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 2.2Uf, 10V, 7.5 Ohm, 0.2, 603, Full Reel; Capacitance Kyocera Avx
22K2404
Tantalum Capacitor, 2.2Uf, 10V, 7.5 Ohm, 0.2, 603, Full Reel; Capacitance Kyocera Avx 22K2404
TANTALUM CAPACITOR, 2.2UF, 10V, 7.5 OHM, 0.2, 603, FULL REEL; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:7.5ohm; Manufacturer Size Code:L; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 2.2UF, 10V, 7.5 OHM, 0.2, 603, FULL REEL; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:7.5ohm; Manufacturer Size Code:L; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TACL225M010RTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACL225M010RTA
Tantalum Capacitors TACL225M010RTA
CAP TANT 2.2UF 20% 10V 0603

CAP TANT 2.2UF 20% 10V 0603

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TACL225M010RTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TACL225M010RTA
Capacitors - Tantalum Capacitors TACL225M010RTA
CAP TANT 2.2UF 20% 10V 0603

CAP TANT 2.2UF 20% 10V 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TACL225M010RTA-ND 22K2404 TACL225M010RTA TACL225M010RTA
Product Name Tantalum Capacitors Tantalum Capacitor, 2.2Uf, 10V, 7.5 Ohm, 0.2, 603, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701183 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Capacitors - Aluminum Electrolytic Capacitors - 107UVK016MEL - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers