Cap Tant Solid 2.2uF 6.3V L CASE 20% (1.6 X 0.85 X 0.85mm) Pad SMD 1608-10 7.5 Ohm 125°C Medical T/R Product overview: TACL225M006RTA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 6.3V, 7.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 6.3V, 7.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TACL225M006RTA can be used for catalog matching and distributor lookup.
CAP TANT 2.2UF 20% 6.3V 0603
CAPACITOR TANT, 2.2UF, 6.3V, 7.5 OHM, 0.2, 603; Capacitance:2.2µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:7.5ohm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TACL225M006RTA | TACL225M006RTA | 65M4718 |
| Product Name | SMD 2.2uF 6.3V 7.5 Ohm Capacitor | Tantalum Capacitors | Capacitor Tant, 2.2Uf, 6.3V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | |
| RoHS Compliant | Yes | Yes | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 6.3 volts | ||
| Packing Method | Tape and Reel | Tape Reel |