Kyocera Corporation Tantalum Capacitors TACL225M003RTA

Description
2.2µF Molded Tantalum Capacitors 3V 0603 (1608 Metric) 7.5Ohm
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 3V 0603 (1608 Metric) 7.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TACL225M003RTA-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TACL225M003RTA-ND
Tantalum Capacitors TACL225M003RTA-ND
2.2µF Molded Tantalum Capacitors 3V 0603 (1608 Metric) 7.5Ohm

2.2µF Molded Tantalum Capacitors 3V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Tantalum Capacitors - TACL225M003RTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACL225M003RTA
Tantalum Capacitors TACL225M003RTA
CAP TANT 2.2UF 20% 3V 0603

CAP TANT 2.2UF 20% 3V 0603

Supplier's Site Datasheet
Capacitor Tant, 2.2Uf, 3V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx - 70K5163 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 2.2Uf, 3V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx
70K5163
Capacitor Tant, 2.2Uf, 3V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx 70K5163
CAPACITOR TANT, 2.2UF, 3V, 7.5 OHM, 0.2, 603; Capacitance:2.2µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:7.5ohm RoHS Compliant: Yes

CAPACITOR TANT, 2.2UF, 3V, 7.5 OHM, 0.2, 603; Capacitance:2.2µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:7.5ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TACL225M003RTA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TACL225M003RTA
Capacitors - Tantalum Capacitors TACL225M003RTA
CAP TANT 2.2UF 20% 3V 0603

CAP TANT 2.2UF 20% 3V 0603

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TACL225M003RTA-ND TACL225M003RTA 70K5163 TACL225M003RTA
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 2.2Uf, 3V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 106XMPL012MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 1763-1207-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details