Kyocera Corporation Tantalum Capacitors TACL225K010XTA

Description
Tantalum Capacitor 0603 2.2uF 10% 10Vdc
Request a Quote Datasheet
Description
Tantalum Capacitor 0603 2.2uF 10% 10Vdc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1441476 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1441476
Tantalum Capacitors 1441476
Tantalum Capacitor 0603 2.2uF 10% 10Vdc

Tantalum Capacitor 0603 2.2uF 10% 10Vdc

Supplier's Site
Tantalum Capacitors - 1442470 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1442470
Tantalum Capacitors 1442470
Tantalum Capacitor 0603 2.2uF 10% 10Vdc

Tantalum Capacitor 0603 2.2uF 10% 10Vdc

Supplier's Site
Tantalum Capacitors - 478-5223-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5223-1-ND
Tantalum Capacitors 478-5223-1-ND
2.2µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm

2.2µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-5223-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5223-2-ND
Tantalum Capacitors 478-5223-2-ND
2.2µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm

2.2µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-5223-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5223-6-ND
Tantalum Capacitors 478-5223-6-ND
2.2µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm

2.2µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TACL225K010XTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TACL225K010XTA
Capacitors - Tantalum Capacitors TACL225K010XTA
CAP TANT 2.2UF 10% 10V 0603

CAP TANT 2.2UF 10% 10V 0603

Supplier's Site
Tantalum Capacitor, 2.2Uf, 10V, 7.5 Ohm, 0.1, 603, Full Reel; Capacitance Kyocera Avx - 70K5162 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 2.2Uf, 10V, 7.5 Ohm, 0.1, 603, Full Reel; Capacitance Kyocera Avx
70K5162
Tantalum Capacitor, 2.2Uf, 10V, 7.5 Ohm, 0.1, 603, Full Reel; Capacitance Kyocera Avx 70K5162
TANTALUM CAPACITOR, 2.2UF, 10V, 7.5 OHM, 0.1, 603, FULL REEL; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; ESR:7.5ohm; Manufacturer Size Code:L; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 2.2UF, 10V, 7.5 OHM, 0.1, 603, FULL REEL; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; ESR:7.5ohm; Manufacturer Size Code:L; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TACL225K010XTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACL225K010XTA
Tantalum Capacitors TACL225K010XTA
CAP TANT 2.2UF 10% 10V 0603

CAP TANT 2.2UF 10% 10V 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1441476 478-5223-1-ND 478-5223-6-ND TACL225K010XTA 70K5162 TACL225K010XTA
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 2.2Uf, 10V, 7.5 Ohm, 0.1, 603, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Tantalum; Electrolytic Tantalum Tantalum Tantalum
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C153T200DP2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
Ceramic Capacitors - 1608-050525004P70BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers